About

Luminer Converting GroupLuminer Converting Group is a leading printer and converter with manufacturing facilities in Red Lion, PA and Lakewood, New Jersey, USA. They have the in-house resources to produce any type of label construction. They are ISO 9001-2000 certified and follow the FDA's cGMP guidelines.

They produce the following types of constructions with nearly unlimited customization:

  • Prime labels
  • Expanded content, fold-out, booklet and 2-ply labels
  • Tamper evident seals and indicator devices
  • Pattern adhesive coating applications
  • On-pack / In-Pack promotional products
  • Variable Imaging products, Thermal and Laser
  • 2-sided, low tack repositionable, static cling or permanent window decals
  • Dry Edge labels
  • Direct Mail materials

They offer unique capabilities and processes to create specialized products:

  • Luminer Converting GroupWorkable materials: paper, board, films, foils and non-wovens
  • Inline full or pattern adhesive coating
  • Inline and offline folding
  • Onserting
  • Multi web construction capability
  • Printing up to 14 colors in one pass
  • Auto collating and bagging for fulfillment operations
  • Online and offline variable information printing
  • Guillotining
  • Shrink wrapping
  • In-house graphics department

Supplier Directory Categories

Luminer Converting Group is listed in these categories: