About
Whether you are designing a new product or trying to update a mature one, Quality Thermistor would like to help. QTI has an extensive library of thermistor specifications as well as a complete test lab that can be used to test and identify hard to find or obsolete parts. With eleven different resistance curves (the most in the industry) they can also help with your new or current designs. QTI is your source for axial leaded, radial leaded and surface mount NTC & PTC thermistors. They also carry the most comprehensive catalog of military-grade NTC and PTC thermistors per MIL-PRF-23648 and MIL-PRF-32192. The company was founded in 1977 to meet the increasing demand for high quality electronic components for the aerospace industry. Since then, QTI has exceeded the requirements of some of the most stringent high cost of failure applications, changing the landscape of the supply chain for the entire industry.
In addition to QTI’s accomplishments, their ISO:09001:2000 and AS9100 certified manufacturing and testing facilities in Idaho and Mexico enhance their ability to meet the needs of today’s challenging temperature measurement and control applications. |