About
100% Leakproof Sealless Design
Serving the Chemical and Sanitary Industries
Environmentally Safe!! With “ZERO” Emissions
Magnetic Drives are the safest solution for….
- Hazardous Vapor Emissions
- Contamination of Product
Top, Side, & Bottom Entry Mixers
- Fewer replaced parts
- Decrease Downtime
- Zero Leakage
- Small Scale Mixers
- Support & Documentation
- Modify/Replace Existing Sealed Mixers
- Side Entering Mixers
- Impellers & Speed Sensors
- Inline Mixers
- Speed Sensors
Autoclaves, High Pressure Reactors
- Stirred & non-stirred reactors/pressure vessels
- Sizes from 25m1 to 1000Itrs. capacity
- M.O.C SS-316/316L, Hastelloy B/C, Monel, Inconel, Nickel, Titanium, Tantalum, Zirconium etc.
- Max. design pressures up to 5000psig (350 bar) & temperatures up to 500°C
- All designs as per ASME codes & CE certified autoclaves on request
- High torque zero leakage magnetic drive coupling
- Complete pilot plant with automatic temperature, pressure RPM, motor torque/ current, liquid & gas flow controlling, autocooling system, chiller, condenser for distillation or reflux, thermic fluid heating /cooling system etc.
- PC controlled autoclave system to continuously monitor, control & record various parameters
- Multiple parallel 4 or 6 reactors for high throughput testing
- Complete FLP certified / Explosion proof systems suitable for group IIC gases like Hydrogen