Aluminum Nitride (AlN) Substrate

Featured Product from 3X Ceramic Parts Company Limited

Aluminum Nitride (AlN) Substrate-Image

Aluminum Nitride (AlN) Substrate Description:

AlN substrate is produced by tape casting using AlN powder as raw material and high temperature sintering. It has all the unique properties of AlN material and meets the requirements for electronic packaging baseplate, which  makes it the key material in high density, high power and MCM semiconductor devices, HBLED and packaging.

Key properties of Aluminum Nitride Ceramic: 

High thermal conductivity, which is 5 to 10 times of Alumina

Thermal expansion coefficient matches with that of silicon

Good mechanical property, which is close to Al2O3 and better than BeO

Distinct electrical properties, with very high electrical resistivity and low dielectric loss

Compatible with circuit materials, multilayer wiring could be used to achieve high density and miniaturization of packaging Non-toxic, environment friendly

Properties Sheet of Aluminum Nitride Substate :

 Property  Unit  Typical Values
Color - Grey or greyish white
Density g/cm3 ≥3.3
 Thermal Conductivity (25?) W/(m.K) ≥170
 Coefficient of thermal expansion 25-350?  /?   4.5x10-6
Volume resistivity Ω.cm >1014
  Dielectric Constant (1MHz) - <9.3
Break Strength KV/mm ≥25.00
Flexural Strength MPa >350
Warpage length‰ ≤2‰