Ceramic Multi Bores Tube
Featured Product from 3X Ceramic Parts Company Limited
Ceramic Multi Bores Tubes Application :
Due to various excellent performance of the alumina ceramics under wide range of industrical or labority conditions, ceramic multi bores tubes are mainly used in the area of thermal processes, insulating tubes, furnace tubes, radiant tubes, support tubes for electric heaters, beams,profiles, incineration aids and special fabrications.
Ceramic Multi Bores Tubes usually to be made as Insulation Tubes ( Tubes with one pore, two pores and four pores); Other Alumina ceramic tubes are Protection Tubes ( Tubes with one end open and one end closed) ; Through Tubes( Tubes with both ends open).
Ceramic Multi Bores tubes can be in double ,three bores , four bores , 6 bores , 8 bores , etc or custom :
The size of the ceramic tube’s outer diameter range from 0.8mm – 14mm.
The ceramic tubes can be supplied in longer lengths (up to 2500mm long). We can also custom cut shorter lengths to your specifications.
The ceramic tubes can be triangular tube, square tube, other types, etc.
Alumina ceramic tubes are widely used in various industrial furnace for supporting, threading and insulation etc.They are recommended for use in mass spectrometers and other vacuum systems as feed through lines, thermocouple insulators, and in other applications requiring electrical and thermal insulators.
With good thermostability , insulation , temperature resistance etc. properties , Alumina insulation tubes are used in B-type , S-type and new type tungsten-rhenium thermocouple sleeves .