Injection Molded Zirconia Ceramic Probe Housing
Featured Product from 3X Ceramic Parts Company Limited
Injection Molded Zirconia Ceramic Probe Housing for Sensor
Material:
- Zirconia ceramic (ZrO2)
Process:
- Injection molding
Features:
- High strength and durability: Zirconia ceramic is known for its exceptional strength and toughness, making it ideal for demanding sensor applications.
- Excellent biocompatibility: Zirconia ceramic is inert and non-toxic, making it suitable for use in medical and biomedical sensors.
- Electrical insulation: Zirconia ceramic is an excellent electrical insulator, ensuring that the sensor's electrical signals are not affected by external interference.
- Corrosion resistance: Zirconia ceramic is highly resistant to corrosion, making it suitable for use in harsh environments.
- Thermal stability: Zirconia ceramic has a high melting point and low thermal expansion coefficient, making it stable over a wide temperature range.
- Precise dimensions: Injection molding allows for the production of probe housings with precise dimensions and intricate features.
- Cost-effective: Injection molding is a cost-effective mass production method, making zirconia ceramic probe housings an affordable option for high-volume applications.
Applications:
- Medical and biomedical sensors, such as blood glucose monitors, oxygen sensors, and pH sensors
- Industrial sensors, such as temperature sensors, pressure sensors, and flow sensors
- Aerospace sensors, such as temperature sensors and strain gauges
- Automotive sensors, such as oxygen sensors and knock sensors
Benefits:
- Enhanced sensor performance due to the material's strength and durability
- Reduced risk of contamination and biocompatibility issues
- Reliable electrical signals due to the material's insulation properties
- Long service life in harsh environments
- Cost-effective production for high-volume applications
More Featured Products