Ceramic Bolts Screw Nuts 

Featured Product from 3X Ceramic Parts Company Limited

More Info Email Supplier Request a Quote

Ceramic Bolts Screw Nuts 

Ceramic Bolts Screw  Nuts Physical properties: insulation, electrical breakdown resistance, high temperature resistance, wear resistance and high strength

Ceramic Screw and Ceramic Nuts characteristic:

It will not deform and extend in high temperature environment, and will not reduce the connection strength. It can still maintain good connection strength at minus 70 degrees.

Zirconia screws and alumina screws can be antimagnetic under conventional conditions. Their high hardness can still maintain their original shape under continuous friction without being consumed by wear and change of shape. Chemical stability and corrosion resistance of ceramic screws. Zirconia ceramics are impermeable to gases such as oxygen and steel

 

Application scope of ceramic screws bolts :

Iron is a kind of liquid metal with good characteristics, which is widely used in high temperature fuel cells, gas oxygen probes and liquid metal oxygen probes

Ceramic screws have the characteristics of high temperature resistance, insulation, non magnetism, corrosion resistance, environmental protection and beauty, and never rust. They can not only compare with traditional plastic screws and metal screws, but also continuously improve the performance of ceramic screws in recent years, and their application fields are becoming wider and wider. Ceramic Screws and Nuts in the traditional sense have been replaced and replaced in some fields!

1) Aerospace Industry (insulation and anti-interference devices on electronic equipment)

2) Electronic industry (insulation, anti-interference and light weight)

3) Medical device industry (insulation, non-magnetic, environmental protection, anti-interference number, making the use of medical machinery and equipment safer)

4) Petrochemical Industry (high temperature resistance, chemical resistance, corrosion resistance, prolonging the service life of equipment)

5) Communication industry (insulation, non-magnetic, safety)

6) Shipbuilding industry (acid and alkali resistance, corrosion resistance, prolonging service life), etc

Special sizes can be produced according to customer's drawings or samples

Material: 95% Al2O3, 99% Al2O3, zirconia