Alumina Ceramic Tube Sleeving
Featured Product from 3X Ceramic Parts Company Limited
High Temperature Resistant 99 Alumina Ceramic Tube Sleeving
Alumina ceramic tube sleeving is a kind of ceramic material with alumina (Al2O3) as the main body, which can be used in aerospace. Military equipment is a kind of ceramics with a wide range of uses. Now let's introduce the advantages of alumina ceramic tube in detail.
1. Alumina ceramic tube has good stability:
The surface of alumina ceramic pipe is flame retardant and has good fire resistance. It will not affect its working performance at 1200 ? high temperature. Alumina ceramic tubes are the bane of all acid and alkali substances and other chemicals. No matter chemical solvents, corrosives or other chemical dyes, they will not affect the surface of ceramic tubes.
2. Alumina ceramic tube is easy to clean:
The strong corrosion resistance of the surface of alumina ceramic pipe makes it easy to clean with washing solution without affecting its color and surface; Moreover, the tight surface without penetration is not easy to adhere to dust.
3. Appearance of alumina ceramic pipe:
After firing, the alumina ceramic tube can be processed by precision carving machine, with fine carving lines and not easy to be damaged. Such a ceramic tube is beautiful and generous.
4. Anti static of alumina ceramic tube:
The alumina ceramic tube is made of zirconia alumina, which has been proved to be an anti-static material, unless it reaches a certain degree of low conductivity.
5. Impact resistance and scratch resistance of alumina ceramic pipe
The surface structure of alumina ceramic tube is finished, so that the ceramic tube is not easy to be damaged under the action of external hard objects, and the ceramic tube has strong anti falling ability.