350-370MHz Drop-in Circulator
Featured Product from 5o.com
I.Powerful performance, backed by data.
? Precision Band Coverage
Optimized for the 350~370 MHz frequency range, it seamlessly integrates with mainstream communication architectures including digital, satellite, and mobile communication systems, meeting the signal processing requirements of diverse RF systems.
? Low Insertion Loss, High Isolation, Superior Matching
- Insertion Loss: ≤ 0.35 dB, maximizing signal transmission efficiency and minimizing energy loss;
- Isolation: ≥ 21 dB, effectively suppressing reverse signal interference and providing robust protection for power amplifiers;
- VSWR: ≤ 1.2, with excellent impedance matching to significantly reduce signal reflection risks.
? High Power Handling, Stable Operation with Wide-Temperature
- Forward/Reverse Power Handling: 300W each, delivering stable performance under high-power signal surges;
- Operating Temperature: -40? ~ +85?; Storage Temperature: -55? ~ +125?, ensuring consistent performance across extreme temperature ranges to meet industrial-grade reliability standards.
? Compact & Integratable Design
With dimensions of only 35×38×11mm and a TAB connector interface, it easily embeds into PCB circuits, fitting into various compact device designs without occupying excess space.
II. Versatile Applications for Multiple Scenarios
- Communications: Transmit-receive isolation in base stations, satellite, and mobile communication equipment, effectively preventing transmit-receive crosstalk;
- Medical & Security: RF link protection for medical devices and security communication systems, ensuring stable signal transmission;
- Military & Aerospace: Designed for radar and aerospace communication equipment in harsh environments, meeting military-grade reliability requirements;
- Power Amplifier Protection: Efficiently isolates reflected power to prevent amplifier damage and significantly extend equipment service life.
III. Engineering-Focused Advantages
- Customizable dual-junction or multi-junction configurations are available to achieve higher isolation performance;
- Full customization options for frequency bands, power ratings, and connector types, flexibly adapting to the unique requirements of different projects;
- Backed by a 1-year standard warranty, ensuring both quality assurance and reliable after-sales support.
Whether you are working on high-performance communication projects or mission-critical industrial/military applications, this drop-in circulator delivers consistent performance to safeguard your RF link.
For detailed specifications or custom solution inquiries, please feel free to contact us directly!