2.0~8.0GHz Broadband RF Directional Coupler

Featured Product from 5o.com

More Info Email Supplier Request a Quote

Professional 2.0-8.0GHz broadband RF directional coupler, reliable microwave coupling component for signal sampling, power detection and RF engineering applications.

Model Number:5o55552502820NK
Frequency Range:2.0~8.0GHz
Nominal Coupling(dB):20±1dB
Flatness(dB):±1.0dB
Insertion Loss:1.0dB
Directivity:16dB
VSWR:1.5
Connector Type:N Female
Dimension:94*52*18mm