L-Band Embedded Circulator (1200~1400 MHz)

Featured Product from 5o.com

More Info Email Supplier Request a Quote

I.Product Overview

This featured product is a high-power 3-port ferrite drop-in circulator operating within the 1200–1400?MHz frequency range, precisely covering the core operating band of the L?band. Adopting an integrated embedded mounting structure, it is specially designed for PCB onboard integration, high?power amplifier chains, low?altitude detection radar, satellite ground receiving equipment, and high?power IoT RF transmission systems.

Leveraging the non?reciprocal transmission property of gyromagnetic ferrite materials, it enables unidirectional circulating transmission of electromagnetic waves. It effectively isolates reflected power caused by antenna impedance mismatch and crosstalk between transmit and receive channels, fundamentally safeguarding the stable operation of key active components such as power amplifiers. It serves as an essential passive component for high?power RF systems operating in the L?band.

 

II.Key Technical Specifications (Standard Version)

Part Number

Frequency Range (MHz)

Isolation
Min(dB)

VSWR
Max

Insertion Loss
Max (dB)

Connector

Type

Temp.

(°C)

5o115356012001400

1200 ~ 1400

25

1.15

0.2

TAB

0 ~ +65

 

III.Application Scenarios

  1. L-band security detection radars: isolates transmit and receive channels to protect the receiver front-end;
  2. High-power RF power amplifier modules: provides anti-reflection protection at the output port;
  3. Ground satellite reception systems and long-distance wireless data transmission base stations;
  4. Industrial RF test instruments and field emergency communication transmitting equipment.