50W DC-6GHz Coaxial Termination
Featured Product from 5o.com
Most RF engineers have suffered troubles caused by reflected power. Poorly terminated ports on power amplifiers, circulators or power dividers allow reflected power to flow backward, which burns expensive components and leads to distorted measurement results.
The newly?released 5o215006SJ and 5o215006SK 50W wideband coaxial terminations from 5o.com target exactly these common field?level pain points.
Built for standard 50?ohm systems, this termination covers DC?6GHz with maximum VSWR ≤1.25 across the whole frequency range.
Reliable impedance matching is maintained from DC low frequency up to 6?GHz, absorbing incident RF energy and minimizing risks brought by standing?wave reflection.
5o215006SJ is equipped with SMA male connector while 5o215006SK uses SMA female connector.
The two variants fit instruments and test fixtures directly and help avoid extra insertion loss from adapters.
Its rated continuous?wave power is 50?W.
Please follow the power derating rule: permissible input power decreases linearly when ambient temperature rises above 25?.
Air?cooling is recommended for long?duration full?power operation to prevent overheating.
Every unit is fully tested before delivery.
Custom connector and mechanical options are available, together with one?year standard factory warranty.
It fits wide?ranging applications: transmitter termination during base?station commissioning, leak?signal absorption for radar and satellite ground stations to prevent false target indications, port termination for signal generators, network analyzers and automatic test fixtures.
It is also qualified for commercial communication, military and aerospace equipment.
Though often overlooked, coaxial terminations play a critical role in hardware protection and trustworthy measurement data.
Overall Dimension(mm, Tolerances: ±2% unless otherwise stated.)
|
Part Number |
Frequency range |
Power |
VSWR |
Connector Type |
Impedance |
|
5o215006SJ |
DC-6GHz |
50W |
1.25 |
SMA Male |
50 Ω |
|
5o215006SK |
DC-6GHz |
50W |
1.25 |
SMA Female |
50 Ω |
For detailed specifications or custom solution inquiries, please feel free to contact us directly!