WR34 Orthogonal Waveguide to Coax Adapter
Featured Product from 5o.com
Product Overview
The 5o60WR3400 is a high-performance WR34 orthogonal waveguide-to-coax adapter, operating in the frequency range of 2.17GHz to 3.3GHz. It adopts a standard WR34 rectangular waveguide interface and vertical orthogonal conversion structure, realizing efficient and low-loss signal conversion between waveguide systems and coaxial RF systems.
Featuring exquisite structural design and excellent impedance matching, this adapter effectively solves the common defects of traditional conversion devices such as high insertion loss, large VSWR and signal distortion. It is widely applicable to microwave test equipment, radar systems, wireless base stations and integrated RF assemblies, serving as a standard and essential matching component for S-band RF links.
Basic Specifications
|
Power |
3W |
Impedance |
50Ω |
|
Peak Power |
100W |
Operating Temperature |
-55 ~ +85? |
|
Connector Type (Waveguide) |
WR34(BJ260) |
Storage Temperature |
-55 ~+125? |
Application Scenarios
- Integrated assembly of S-band microwave radar, detection and ranging equipment
- RF laboratory signal testing, instrument calibration and system debugging
- Wideband wireless communication and private network base station RF link conversion
- Waveguide-coaxial signal conversion unit for transmitters and power amplifier systems
- Support for military and civilian microwave communication equipment
Product Summary
The 5o60WR3400 WR34 orthogonal waveguide-to-coax adapter features wideband coverage, low loss, compact structure and flexible installation. It fully meets the signal conversion requirements of various 2.17–3.3GHz RF systems. With stable performance and high universality, it is a preferred component for engineering matching and mass production of S-band RF equipment.