Signal Purity "Gatekeeper" | 118–160MHz High-Pass
Featured Product from 5o.com
Precision Bandwidth & High Rejection
Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission path for signals within the target band. Insertion loss is as low as 0.4dB (127–160MHz), rising to just 0.9dB at the 118MHz band edge — preserving signal energy with minimal attenuation. Operating temperature range: -40°C to +85°C; storage temperature range: -55°C to +125°C. It maintains consistent, stable performance across extreme conditions, making it suitable for use in demanding environments.
RF Characteristics
Frequency Range :118 ~ 160MHz
Insertion Loss Max(dB): 0.9 @118MHz,0.4 @127~160MHz
VSWR Max:1.3 @127~140MHz
Rejection:25dB @88~108MHz
Connector Type:BNC Female
asic Specifications
|
Dimension |
39*34*20mm |
Impedance |
50Ω |
|
Power |
5W |
Operating Temperature |
-40~+85? |
|
Appearance color |
Black |
Storage Temperature |
-55~+125? |
Whether you are developing communication equipment, medical signal acquisition, or the construction of radar sensor systems, this high-pass filter delivers consistent filtering performance to create a “clean barrier” for your RF link.
For detailed specifications or custom solutions, feel free to contact us anytime!
Official Website?http://www.5o.com/