Surface Mount Isolator

Featured Product from 5o.com

More Info Email Supplier Request a Quote

In today's dense RF environment, protecting sensitive equipment from interference and damage is paramount. Our 200–1875MHz Surface Mount Isolator delivers exceptional performance across this critical frequency band, making it an ideal solution for applications where reliability cannot be compromised. This high-performance component ensures optimal signal integrity while providing robust protection for your most valuable system components, featuring up to 30dB isolation and as low as 0.2dB insertion loss.

Detailed Application Areas:

·Wireless Infrastructure: Protects power amplifiers in 4G/LTE and 5G base stations from antenna mismatch and VSWR spikes, ensuring uninterrupted cellular service

·Public Safety Systems: Provides critical transmitter/receiver isolation in emergency communication networks, and police and fire department radios

·Military Communications: Safeguards transceivers in tactical radio systems and SATCOM terminals against damage in demanding field environments

·Satellite Communications: Ensures signal integrity in L-band and S-band ground stations and mobile terminals

·Test & Measurement: Serves as essential protection for signal generators and power amplifiers during RF component testing and production line validation

Product Features:

·Frequency Range: 200–1875MHz

·High Isolation: Minimum 15dB between ports, up to 30dB

·Excellent Matching: Maximum VSWR of 1.45

·Low Insertion Loss: Maximum 0.65dB

·Power Handling: 200W forward and 10W reverse power

·Connection Type: Surface Mount

·Operating Temperature: -40°C to 85°C

Product Advantages Summary

The 5o04360 Surface Mount Isolator provides an ideal protection solution for modern communication systems with its outstanding isolation performance, low insertion loss, and compact surface mount design. Its excellent performance in the 200–1875MHz band makes it particularly suitable for mobile communications, satellite communications, microwave relay, and radar systems. By integrating this isolator, system designers can significantly enhance equipment reliability, extend power amplifier lifespan, and ensure stable operation in harsh environments.

Its surface mount package is compatible with automated production, greatly improving production efficiency, while the circular compact structure (Φ36×11mm) saves valuable board space. Whether in civilian communication base stations or military communication equipment, the 5o04360 provides reliable protection for your critical RF investments.