Calibration Fixture for Current Probes
Featured Product from A.H. Systems Inc.
Current Probe Fixture CPF-630
Most Bulk Current Injection Test Procedures require the use of current probe calibration fixtures.
Injection Probe calibration fixtures are a part of the test equipment required by most of the Bulk current Injection Test Procedure Specifications. The Calibration Fixture allows the user to quickly and easily calibrate the injection probe prior to performing the compliance testing. It exceeds DO-160, Section 20 VSWR fixture requirements for stand-alone injection probe calibration fixture.
The test fixture is composed of an electrically short section of trough transmission line. The short section permits the measurement of current in the center conductor of the line, while the current probe is clamped around the center conductor. The fixture's output terminal is terminated in a 50 ohm receiver, spectrum analyzer or RF voltmeter. A measurement of the voltage developed by this RF voltmeter permits the calculation of current flowing in the center conductor. The trough is large enough to permit the current probe to be clamped around the center conductor, with the outer conductor of the trough extending around the current probe's outer shield.
Here is a pdf version of our product catalog.
Articles, Test Guides and Webinars
Welcome to A.H. Systems, inc.
A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also committed to providing all of our clients with no cost prompt and professional technical support. Manufacturing high quality products at competitive prices with immediate shipment plus prompt technical support are our goals to improve the quality of your testing requirements.
Useful formulas for RF related conversions
Frequently used conversion factors, how they are derived, and why they are used. If you need to convert from one series of units to another for any reason, this is the tech. note for you. Typical EMC Related Formulas
View our other RF Conversion formula sheets:
Magnetic field convertions
dBm to Volts to Watts_Conversion
VSWR Calculations
Field Intensity Calculation