Battery Operated Active Monopole Antenna

Featured Product from A.H. Systems Inc.

More Info Email Supplier Request a Quote

Product Datasheet

Active Monopole Antenna SAS-550-1B
Looking for the perfect for low frequency omni-directional antenna. The SAS-550-1B active monopole antenna is ideal for instantaneous bandwidth scanning (without tuning) of electric fields from 9 KHz - 60 MHz. It's well suited for test technicians performing FCC, MIL-STD and CISPR low frequency tests. A fully charged hefty 2000 mAH battery will last a full work day for continuous testing, and this 41" (104cm) rod antenna has a signal output connector that is electrically bonded to the matching network case per MIL-STD 461F. This model boasts A.H. Systems' amazing 3 year warranty too, so you've got complete peace of mind.

The active monpole antenna was recently redesigned to accept a telescoping rod with a 1/4-20 thread, instead of a BNC connector, which makes for a better electrical performance as well as an improved rugged design. The slightly larger diameter of the telescoping rod will require a 12 pF capacitance fixture to conform to the CISPR 16-1-6:2017 and ANSI 63.5:2017 standards.

Features

  • 9 KHz to 60 MHz
  • Individually Calibrated
  • FCC, MIL-STD, VDE and TEMPEST Testing
  • Rugged Construction
  • Three Year Warranty

 

Welcome to A.H. Systems, inc.
A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also committed to providing all of our clients with no cost prompt and professional technical support. Manufacturing high quality products at competitive prices with immediate shipment plus prompt technical support are our goals to improve the quality of your testing requirements.

Here is a pdf version of our product catalog.