High performance microwave cables
Featured Product from A.H. Systems Inc.
High-Frequency, Low-Loss RF Cables
Our Low-Loss High-Frequency flexible cables are the preferred choice over standard cable types. With improved power handling, low VSWR, and high frequency capabilities, the Low-Loss cables can be made to your specified length and delivered in two days.
Need Cables?
A.H. Systems assembles high performance microwave cables that utilize only the very best materials. With plenty of raw stock on hand, we can create a custom length high precision cable assembly within a few days. Please call us and discuss your needs with one of our design engineers.
Features
- Frequency Range from DC to 40 GHz
- Precision N, SMA, 2.9mm Type Connectors
- Three Year Warranty
AH Systems assembles high performance microwave cable that utilizes only the very best materials. With plenty of raw stock on hand, we can create a custom length high precision cable assembly within a few days. The outer jacket is a tough, high temperature thermoplastic that can withstand temperatures from -65° to +200° Celsius. All this adds up to a very superior microwave cable product that can meet the most demanding requirements. This product line has three different sizes of cable designed to operate from DC- 40 GHz. Please call us and discuss your needs with one of our design engineers.
Welcome to A.H. Systems, inc.
A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also committed to providing all of our clients with no cost prompt and professional technical support. Manufacturing high quality products at competitive prices with immediate shipment plus prompt technical support are our goals to improve the quality of your testing requirements