A.H. Systems' Double Ridged Guide Horn Antenna

Featured Product from A.H. Systems Inc.

More Info Email Supplier Request a Quote

Product Datasheet

Double Ridge Guide Horn Antenna SAS-570
The A.H. Systems' Double Ridged Guide Horn is a broadband antenna that offers excellent performance over the frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing.

* Calibration data and certificate at 1 Meter Horizontal and Vertical Polarity included

Optional 7/16 DIN female connector available for increased power capability

Optional TSC-570 transit case is available to protect the horn antenna during shipping.

Features

  • 170 MHz to 3 GHz
  • Individually Calibrated at 1 Meter Horizontal and Vertical Polarity
  • Linearly Polarized
  • Precision machined, Rugged Construction
  • High Power Input Capability

 

EMC Formulas & Equations

Welcome to A.H. Systems, inc.
A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also committed to providing all of our clients with no cost prompt and professional technical support. Manufacturing high quality products at competitive prices with immediate shipment plus prompt technical support are our goals to improve the quality of your testing requirements.

Here is a pdf version of our product catalog.