Ak-521-F7 Bilogical Antenna Kit
Featured Product from A.H. Systems Inc.
Ak-521-F7 Bilogical Antenna Kit
For rapid deployment along with the mobility of a small package, this Bilogical Antenna Kit provides an inexpensive solution to broadband applications.
• 25 MHz to 7 GHz
• Individually Calibrated
• FCC, MIL-STD, VDE and TEMPEST Testing
Welcome to A.H. Systems, inc.
A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also committed to providing all of our clients with no cost prompt and professional technical support. Manufacturing high quality products at competitive prices with immediate shipment plus prompt technical support are our goals to improve the quality of your testing requirements.