Broadband Current Probe
Featured Product from A.H. Systems Inc.
Features:
- 10 KHz to 150 MHz
- pulse currents up to 100 amperes
- Individually Calibrated included
- Split Type Clamp-on Design
- Three Year Warranty
Low Frequency Current Probe
The BCP-611 is designed to make conducted current measurements without making direct contact with the source conductor or metallic surface. It has a usable frequency range of 10 KHz to 150 MHz with a constant transfer impedance of 1 ohm from 1 MHz to 80 MHz. This flat response makes for an easy interpretation of spectrum analyzer or receiver reading in dBV to conducted emission limit in dBA. Another application of a constant transfer impedance is the ability to make useful time domain measurements i.e. oscilloscope traces of current waveform. This is extremely useful where pulsed current must be measured, as in inrush current measurements.
With a 1.25” aperture, the BCP-611 current probe can easily measure most power cables and wire bundles carrying up to 4 amps. Core saturation can occur if the 60 Hz, 400Hz power line or CW limits are exceeded. For those cases where for an increased current capability then consider the BCP-615 or when a larger aperture is required consider the BCP-614.
For ease and convenience of performing conducted measurements, all of our current probes utilize the split type clamp-on design. Small and lightweight, each Current Probe is manufactured to exacting standards, thus insuring repeatable performance.
Welcome to A.H. Systems, inc.
A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also committed to providing all of our clients with no cost prompt and professional technical support. Manufacturing high quality products at competitive prices with immediate shipment plus prompt technical support are our goals to improve the quality of your testing requirements.