Passive Shielded Loop Antenna: SAS-563P

Featured Product from A.H. Systems Inc.

More Info Email Supplier Request a Quote

SAS-563P
The SAS-563P electrostatic shielded loop antenna is typically used for shielding effectiveness testing per IEEE 299, MIL-STD 285 and NSA 65-6 as well as many other test standards. This passive 12" (30cm) diameter loop antenna is shielded against the electric component by enclosing the conducting loop within an all-metal shield. This balanced faraday shield ensures that it is producing (or measuring) just the magnetic component of the radiated energy. Due to the relatively long wavelengths in this band, and the typical test distance from the source, the 377 Ohm relationship to the E-field will not hold true and you may have to measure (or produce) the "E" field separately with a high impedance monopole antenna. 

Product Datasheet

This 12" (30 cm) Passive Shielded Loop Antenna is an excellent solution for shielding effectiveness testing.

Features
  • 1 KHz to 30 MHz
  • Individually Calibrated
  • Rugged Construction
  • Three Year Warranty

 

Antenna Calibration Services
Annual recalibration is important to ensure repeatable and reliable data. At our facility, we calibrate our own antennas, as well as, most other brand antennas in accordance with SAE, ANSI, IEEE and CISPR specifications.

Antenna Beamwidth Measurement Services
We are pleased to offer antenna beamwidth measurement services. Our computer controlled automated antenna pattern measurements covers a wide frequency spectrum up to 40 GHz.

Antenna Rental Services
Our primary focus is providing a complete rental solution of test antennas and accessories to industries such as Aerospace, Defense, Communications, EMC, and more. We maintain a wide inventory of many of our products that we manufacture and can deliever next-day for an on-tim solution.

Welcome to A.H. Systems, inc.
A.H. Systems has been established since 1974 and manufactures a complete line of affordable, reliable, EMI test equipment. Our individually calibrated EMI Test Antennas, Preamplifiers, Current Probes and Low-Loss Cables satisfy many test standards including CISPR, MIL-STD, FCC, EN, VDE, IEC and SAE. With a wide variety of mounting configurations, we can also offer tripods and accessories that compliment other EMI testing equipment used to complete your testing requirements. We are also committed to providing all of our clients with no cost prompt and professional technical support. Manufacturing high quality products at competitive prices with immediate shipment plus prompt technical support are our goals to improve the quality of your testing requirements.