APSX-LSR First Desktop Injection Molding Machine
Featured Product from APSX, LLC
Press Release
FOR IMMEDIATE RELEASE
June 16, 2025 – Cincinnati, Ohio
APSX Launches First Ever Desktop Liquid Silicone Rubber Injection Molding Machine: APSX-LSR
APSX LLC, the company behind the widely adopted APSX-PIM desktop thermopla-tic injection molding machine, today announced the official debut of APSX-LSR, the market’s first bench-top Liquid Silicone Rubber (LSR) injection system designed for engineers, med-tech startups, and research labs that need production-quality silicone parts—without a six-figure budget or clean-room footprint. APSX LLC has already disrupted thermoplastic molding with the APSX-PIM injection machines since 2017.
“We built APSX-LSR so innovators can go from CAD to functional silicone parts in hours, not months,” said Kubi Kara, Co-Founder of APSX. “At 115 VAC and under 1 kW of power draw, it literally plugs into a standard wall outlet but still delivers a 6 gram shot in 63 seconds— on par with the single cavity cycles published by industrial LSR presses from ARBURG® and ENGEL® but with a 95% lower capital cost.”
Breaking the Barriers to Silicone
Conventional LSR machines cost $200k+ and require three-phase power, chilled water, and dedicated floor space, putting true silicone molding out of reach for most R&D teams. APSX-LSR shrinks the capital investment to under $15k “early-bird pricing” while integrating:
- Cold material feed / hot mold split for precision cure control
- All electric actuation and integrated pump metering
- Built-in touchscreen user interface with multiple settings profile storage
- Quick change material cartridge setup for ≤5 minute material swaps
- Desktop footprint: 44in×20in×16in
Target Applications
- Medical & wearable device components such as catheter seals, surgical instrument grips, drug delivery system components, and implantable device housings, gaskets
- Consumer electronics over-molding for buttons and soft-touch grips, waterproof seals, keypads, protective covers, and cable management solutions
- High-quality seals, gaskets, and vibration dampeners for automotive systems, including engine compartments, fuel systems, and HVAC applications for automotive
- R&D test coupons for material qualification and color matching
Early-Bird Availability
APSX is accepting pre-orders starting today at www.apsx.com. First shipments are scheduled for August 2025; the first 25 units include free U.S. freight.
A virtual or a showroom live machine demo is always available. Registration can be done here at www.apsx.com/scheduling.
About APSX LLC
APSX LLC designs and manufactures compact, affordable production equipment that empowers companies of all sizes to bring manufacturing in-house. From desktop Swiss CNC lathes to zero setup thermoplastic and silicone injection machines, APSX tools enable rapid iteration, lower total cost, and faster time-to-market. Learn more at www.apsx.com.
Media Contact
Kubi Kara | Co-Founder
APSX LLC
info@apsx.com | +1-513-716-5992