APSX-PKR Part Picker
Featured Product from APSX, LLC
Pick the part. Not push it to eject.
Automation is crucial for streamlining injection molding process and ultimately for increasing efficiency. There are many automation solutions in injection molding. With the APSX-PKR part picker, we provide a cost-effective entry into the world of process automation. The picker reaches from the back side into the mold area and grabs the sprue until the part separates from the mold. Subsequent separation and other manual handling tasks are completely eliminated, allowing for more economical production. Our new APSX-PKR Part Picker for the APSX-PIM V3 and also the current V2 customers. For the right geometries, it removes parts cleanly—no ejector pins—so production becomes simpler, more reliable, and more cost-effective.
Highlights:
- Pinless removal (geometry-dependent)
- Lower tooling and machining needs
- Fewer failure points; same cycle time
- 100% electric motor drive controlled separately.
- Easy to program controller user interface