750S1G6C

Featured Product from AR RF/Microwave Instrumentation

750S1G6C-Image

The Model 750S1G6C is a solid-state, Class A design, self-contained, air-cooled, broadband power amplifier designed for applications where instantaneous bandwidth, high gain and linearity are required. It will provide a minimum of 750 W across its operating bandwidth of 1.0 - 4.2 GHz and 500 W from 4.2 - 6.0 GHz. Protection from input overdrive beyond 0 dBm is provided as well as protection from various failure conditions including over-temperature and power supply faults.