Precision Manufactured SMITH-RAILS®

Featured Product from Accurate Bushing Company, Inc.

More Info Email Supplier Request a Quote

Smith Rail® - Guide Rail
Precision Manufactured SMITH-RAILS® drastically reduce system design time and sourcing cost of guidance systems for material handling equipment supported by heavy-duty SMITH-TRAX® track rollers.

SRV-SRP-SRHP: Inch Guide Rail

MSRV-MSRP: Metric Guide Rails

Smith-Rails are fabricated from AISI 1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon request. Rail-Bearing contact surfaces are hardened to 60-65 Rc. to match SMTIH-TRAX® V-Groove, plain Hardened rails are straight and twist free. ABC will cut standard 12 feet lengths to your specification, also drill, counter bore and tap mounting holes if desired. 

Click here to download our complete catalog in Adobe Acrobat PDF format

Follow us on:

 

Needle Bearings, Bushings and Special Assemblies for Aerospace & Industrial Applications
Smith Bearing® is a registered trademark of Accurate Bushing Company. With over 50 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well as custom manufactured special bearings, assemblies, and bushings.