Cam Followers with a Press Fit Eccentric Sleeve
Featured Product from Accurate Bushing Company, Inc.
Cam Followers with a Press Fit Eccentric Sleeve
The eccentric sleeve allows for easy radial positioning for stud-type cam followers. Cam Followers with a Press Fit Eccentric Sleeve provide correct alignment and adjustment without costly preparation of close tolerance mounting holes and members. They eliminate problems of clearances, preloading and wear compensation and assure load sharing in multiple cam follower applications. The hex-drive socket allows positive torque for locking and adjustment. A lock nut will normally provide adequate clamping to hold bearing and eccentric sleeve in their proper position. When permanent locking of eccentric sleeve is required, drill through the housing, eccentric sleeve, and bearing stud and secure with a dowel or set-screw
Follow us on:
Never settle for less than greatness! That is why Smith Bearing® is the brand you need to trust! With over 60 years experience in designing and manufacturing precision needle roller bearings, we can handle your requirements for standard aerospace and industrial bearings, as well as custom manufactured special bearings, assemblies, and bushings.
As well as our existing product line, we are ready to assist you with the manufacture of custom made products, precision machine components and assemblies. ISO 9001 and AS 9100 registered.
Smith Bearing® serves the global market place with a network of Industrial and Aerospace distributors, manufacturing plants and sales offices throughout the world. The structure of our operation affords us the ability to give highly personalized attention to every customer. Most importantly, this structure gives us the ability to respond immediately to our customers request as well as providing highly cost-effective products.