Captive Screws

Featured Product from Accurate Screw Machine Corp. (ASM)

Captive Screws-Image

View Captive Screw Catalog

Captive screws
Captive panel screws are a screw with the thread relieved under head for a portion of the length, so that once threaded through a panel with a washer on the other side, the screw will not fall out. Captive screws are most often used to secure panels, and will remain in the panel when loosened.
ASM captive screws can be made in many head styles (round head, pan head, socket head, fillister head, etc.) and custom length configurations. Thread length, captivated portion of shank and head dimensions are completely customizable. ASM also offers other features, such as lead point, to allow easy navigation into the threaded hole, and an array of anti-vibration compounds and Nylon or epoxy pellets to inhibit the screws from loosening once installed. ASM can also provide captive screws with chased threads, so that after thread relief, parts will accept gages. Standard thread sizes range from 2-56 to 1/2-13 and lengths from 1/8″ to 3″ or more depending on thread and head style.
ASM’s refined manufacturing processes can hold tighter tolerances than the industry standard and allow for the fastest turnaround of parts as needed. Part lengths can be modified to suit any customer requirement. ASM’s quality management system is AS9100D and ISO9001:2015 certified. DFARS documentation is available upon request.

Watch>>>Accurate Screw Machine Corp.

When Speed Matters
ASM is the leading manufacturer of electronic hardware and fasteners, with a history of product and service excellence since 1967. Our Quality Management Systems are AS9100 rev D and ISO 9001:2015 certified. With a commitment to complete customer satisfaction, ASM has proudly become a major supplier of prototype and full production quantities to numerous industries including: Electronics, Aerospace, Medical,Telecommunications and Metal Fabricating.

We specialize in JIT delivery of: bushings, captive screws, captive screw assemblies, handles, ferrules, locking fasteners, nuts, retainers, screws, self-locking devices, spacers, springs, standoffs, adapters, studs, security screws & washers.

The ASM Advantage
In 1998, Accurate Screw Machine joined with MW Industries Inc. to strengthen its position as one of the top specialty fastener manufacturers in the nation.  ASM continues to lead the way in the precision-machined fastener industry because we listen and respond to the needs of our customers by providing:

  • A Large Stock Inventory: Over 6 million parts ready to ship within 8 hours Custom Parts: Ship in one week or less. 
  • Diverse Manufacturing Capability: Prototype to full production quantities 
  • Metric and Standard Sizes: Large selection of heads, threads, lengths, ID’s & OD’s
  • Exacting Quality Standards: Registration to ISO 9001/2015, AS9100D & full QC certification
  • Comprehensive Product Reference Tools: Main product catalog, state-of-the-art interactive CD, and website. Plus, 3D CAD modeling.
  • Cage Code: 51506