N and P-Channel Matched MOSFET Pair
Featured Product from Advanced Linear Devices, Inc.
The ALD1105 by Advanced Linear Devices is engineered for precision and performance. It combines the power of an N-channel MOSFET with a P-channel MOSFET in a single package. The transistor pair is matched for minimum offset voltage and differential thermal response. It is designed for precision signal switching and amplifying applications in +2V to +10V systems where low input bias current, minimal input capacitance, and fast switching speed are desired.
The matched pair is suitable for use in precision applications that require very high current gain (beta), such as current mirrors and current sources. The high input impedance and the high DC current gain of the Field-Effect Transistors result in extremely low current loss through the control gate. The DC current gain is limited by the gate input leakage current, which is specified at 100pA at room temperature. For example, DC beta of the device at a drain current of 3mA at 25°C is = 3mA/100pA = 300,000,000.
Key Features:
- Matched N-channel and P-channel in one package
- Thermal tracking between N-channel and P-channel pairs
- Minimized offset voltage and consistent thermal responses ensure reliable performance.
- High input impedance -- 1013? typical
- Negative current temperature coefficient for stable operation across temperatures.
- Low threshold voltage of 0.7V for both N-channel & P-channel MOSFETS
- DC current gain of 109 for high current gain applications.
- Low input capacitance, low Vos (10mV), low input/output leakage currents, and RoHS compliance.
Benefits:
- Precision signal control in analog applications.
- Reliable performance in critical applications.
- Maintained signal fidelity with high input impedance.
- Stable operation across varying temperatures.
- Accurate voltage regulation with low threshold voltage.
- Ideal for high current gain applications.
- Enhanced signal integrity with low capacitance and leakage currents.
- Environmentally friendly with RoHS compliance.
Applications:
- Precision current mirrors
- Complementary push-pull linear drives
- Analog switches
- Choppers
- Differential amplifier input stages
- Voltage comparators
- Data converters
- Sample and hold circuits
- Analog inverters
- Precision-matched current sources
Samples and production orders available at Digi-Key and Mouser (product number ALD1105PBL) in 14-pin Plastic DIP packages.