Advantech Redefines Entry-Level Edge AI

Featured Product from Advantech

More Info Email Supplier Request a Quote

Advantech Expands Its Edge AI Systems Portfolio with NVIDIA Jetson Orin Nano 2 to Redefine Entry-Level Edge AI Performance

The NVIDIA Jetson Orin Nano 2 delivers up to 78 TOPS of AI compute performance, 8GB of memory, and an 8-core Arm CPU in a compact form factor. This enables powerful AI computing even under the space and power constraints of compact edge devices. Compared with the NVIDIA Jetson Orin Nano Super, Jetson Orin Nano 2 delivers 2x the inference performance at a 40W power envelope, while reducing power consumption by up to 40% at equivalent performance levels.   

NVIDIA Jetson Orin Nano 2 is an ideal solution for power-sensitive, battery-operated mobile AI applications—such as unmanned devices and delivery robots. By extending continuous operational battery life by more than 1.5 times, NVIDIA Jetson Orin Nano 2 enables more complex AI workloads to run seamlessly on compact edge devices, further expanding the possibilities for autonomous machines and industrial AI deployments.   

Beyond hardware performance, NVIDIA Jetson Orin Nano 2 is supported by NVIDIA’s open AI software stack, Jetson Agent Skills, and a rich AI ecosystem, enabling developers to build and deploy edge AI applications more efficiently. Together, these hardware and software capabilities provide a strong foundation for next-generation autonomous machines and industrial AI applications.