Conveyor-Mounted Scanner Holder by AGOZ
Featured Product from AgozTech LLC
The AGOZ Conveyor-Mounted Scanner Holder provides a fixed storage location for barcode scanners used along conveyor lines, packing stations, manufacturing workcells, and warehouse workstations.
Constructed from high-grade stainless steel, the holder is designed for demanding environments where vibration, dust, frequent scanner handling, and repeated daily use can contribute to equipment wear. Protective rubber edging helps reduce contact between the scanner and the metal holder, while the open design allows workers to quickly retrieve and return the scanner during repetitive workflows.
The holder measures 4.5 x 2.5 x 3.5 inches (114 x 64 x 89 mm) and includes a complete mounting kit for installation on conveyor rails, tables, and other fixed workstation surfaces. Its universal design accommodates many handheld barcode scanners, including configurations with trigger handles.
By establishing a consistent scanner storage location directly at the point of use, businesses can improve workstation organization, reduce the likelihood of scanners being misplaced or dropped, and keep scanning equipment accessible during production, fulfillment, and packing operations.