Minature TCXOs with Lower Power D

Featured Product from Aker Technology USA Corporation

More Info Email Supplier Request a Quote

Temperature Compensated Crystal Oscillators from Aker Technology Feature Lower Power Design

Temperature Compensated Crystal Oscillators from Aker Technology Feature Lower Power Design

Available in a compact, rugged package, the TX21 and TX22 feature high frequency precision with multiple voltage options

Technology Highlights

  • Low power design
  • Wide operating temperature range from -40°C to +105°C
  • High frequency precision of ±2.0ppm
  • Multiple voltage options: 1.8V, 2.5V, 3.3V, 1.68~3.63V