Act Now: AEC-Q200 Qualified Oscillators

Featured Product from Aker Technology USA Corporation

More Info Email Supplier Request a Quote

Differential Oscillators from Aker Technology are AEC-Q200 Qualified

Available in four different compact packages, our SA differential oscillators are now approved for use in automotive applications

Technology Highlights

  • Low jitter, low interference, low power
  • LVPECL, LVDS and HCSL outputs
  • Frequency range of 13.5 MHz to 200 MHz
  • Multiple voltage options:1.8 V, 2.5 V, 3.3 V, 2.375 V to 3.63 V