S16 Crystal Oscillator Now Available

Featured Product from Aker Technology USA Corporation

More Info Email Supplier Request a Quote

Aker Technology’s S16 Crystal Oscillator Now Available for Mass Production

Fully supporting next-generation frequency control applications in a miniaturized footprint

  • Ultra compact 1.6 x 1.2 x 0.7 mm packaging
  • Supports a wide variety of voltage ranges: 1.8V / 2.5V / 3.3V and 1.62V ~ 3.63V
  • Operating range of -40°C to +125°C, tested for harsh environments
  • High-accuracy frequency output from 2.0 ~ 60 MHz with ±25 ppm to ±100 ppm stability

View Options