Tabletop Band Sealer
Featured Product from All Packaging Machinery Corporation
TBS-3/8
Portable USDA approved rotary tabletop model sealing system 3/8" wide hermetic seal without a trim. Designed on swivel base for sealing from vertical to 45 degrees position.
Features:
- Materials: PE, PP, Kraft/PE , Tyvek, Polymylar, Foil/PE, Cryovac, Coextrusions, Polylaminates, Military Specs, Nylon.
- Speeds up to 45 feet per minute.
- Digital precise temperature controller up to 450 degrees plus or minus 2 degrees.
- Chrome plated sealing assembly and cooling section.
- NO Compressed air required.
- 110 V, 1 phase, 60 Cycle.
- Stainless Steel Shafting throughout.
All Packaging Machinery Corporation
All Packaging Machinery Corporation was established in 1945, known then as Errich International Machinery. In 1982 Errich became All Packaging Machinery Corporation and moved to its present headquarters in Ronkonkoma, New York. APM has been serving the Packaging Industry for over 70 years. APM prides itself in the fact that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date.
Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film.
Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet Products, Decorative, Mailroom, Automotive, Medical Devices, Candy, etc.
APM maintains a complete in-house Engineering Staff and an in-house Service Department to advise mechanics regarding maintenance of machinery or repairs. Replacement parts are in stock and can be shipped within the same day for overnight delivery.