Precise & Versatile Net Weigh Filler
Featured Product from All Packaging Machinery Corporation
Semi-Automatic Net Weighing, Filling & Packaging Machine
This fully integrated and compact filling and sealing system is ideal for small or start-up companies needing to get their product into market with very little investment.
Nae Pac and APM have released a Complete Weigh, Fill, and Seal System. This system is great for various dry materials like food, coffee, electronic parts, candy, grains, pills, plastic pieces, seeds, and more. It’s easy to use!
Product Features:
- The APM Model TCBSDM-3/8 sealer and the Nae Pac NPS-1 weigh and fill are both built in the United States
- Free product evaluation
- LCD display with integral touch screen
- call for availability
Nae Pac Complete Weigh, Fill and Seal System Product Specifications
- Scale accuracy at 0.5% of system capacity.
- Commercially available PLC controller.
- Scale contact parts are stainless steel and removable for wash-down.
- Scale capacity to weigh up to 5 lbs (depending on product density).
- Sealer and conveyor are specifically designed for stand-up pouches.
- Quality seals at 3/8” wide are achieved. 1/8” and 1/4” wide are also available.
- Designed to seal following materials: polyethylene, polypropylene, laminates, nylon, PET/ polyester.
- Designed with 5” long heating zone and 5” long cooling zone for greater flexibility.
All Packaging Machinery Corporation
All Packaging Machinery Corporation was established in 1945, known then as Errich International Machinery. In 1982 Errich became All Packaging Machinery Corporation and moved to its present headquarters in Ronkonkoma, New York. APM has been serving the Packaging Industry for over 70 years. APM prides itself in the fact that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date.
Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film.
Practically any item that can be put in a plastic bag can utilize a bagger or sealer. Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet Products, Decorative, Mailroom, Automotive, Medical Devices, Candy, etc.
APM maintains a complete in-house Engineering Staff and an in-house Service Department to advise mechanics regarding maintenance of machinery or repairs. Replacement parts are in stock and can be shipped within the same day for overnight delivery.