Semi-Auto Bag Opening & Sealing System

Featured Product from All Packaging Machinery Corporation

More Info Email Supplier Request a Quote

SBP-DS SEMI-AUTOMATIC BAG OPEN AND SEALING SYSTEM
Simple, Clean and Neat Packaging System: With one simple motion, the operator places the product onto Speedy Bag Packager tray and pushes it into the already-opened bag then places it into the Gravity Sealer. The Gravity Sealer seals the package automatically or manually by Foot Switch. Each machine can be purchased separately. 

  • Applications: Designed for a wide range ofapplications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Mailroom, Electronics, Jewelry, Mailroom, Parts Kits and many more!
  • Materials Accepted: Polyethylene, Polypropylene,Tyvek, Foil, Nylon, Coextrusion, Cellophane, polylaminates and poly-coated paper materials.
  • Bags Accepted: Wicketted, non-Wicketted, lip type,flush cut, saddle pack, and flap type.
  • Bag Sizes: 2”-16” wide by 4”-22” long, other modelsup to 30” wide and 40” long.
  • Available Seals: Smokeless and Odorless BeadTrim, 1/8” Smokeless and Odorless seal and trim, 1/8”-1/4” Seal and Trim, 1/16”-1/8” wide HotBar Seal and Trim.
  • Heavy Duty Construction: Welded and paintedsteel with stainless steel contact surfaces.
  • USDA Approved: All SBP Stainless Steelmodels available, DS model not available in Stainless Steel.
  • Vertical Filling SBP Models: Available upon request.
  • Optional equipment: Custom Product Guidesfor the Speedy Bag Packager and CompressionPlate for the Gravity Sealer are available upon request.

 

Speedy Bag Packagers
APM's line of Speedy Bag Packagers is ideal for quick and easy product bagging using pre-made bags on a wicket. With one simple motion, the operator pushes the product into the already opened bag. The machine's heavy duty construction and USDA approved stainless steel models are perfect for packaging a wide range of products. Pneumatic baggers are also available, see model SBP-SS-16-AA. Vertical gravity load models available in all sizes.

All Packaging Machinery Corporation
All Packaging Machinery Corporation was established in 1945, known then as Errich International Machinery.  In 1982 Errich became All Packaging Machinery Corporation and moved to its present headquarters in Ronkonkoma, New York.  APM has been serving the Packaging Industry for over 70 years.  APM prides itself in the fact that its machines are designed for durability, flexibility and simplicity of operation.  These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date.
 
Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines.  Band Sealer models include validatable models for use in sealing Medical Pouches.  USDA approved baggers and sealers are also available.  APM also manufactures vertical form/fill/seal machines using centerfolded film.
 
Practically any item that can be put in a plastic bag can utilize a bagger or sealer.  Applications include the packaging of Food items, Garments, Plastic Parts, Stationery, Bakery, Toys, Pet Products, Decorative, Mailroom, Automotive, Medical Devices, Candy, etc.
 
APM maintains a complete in-house Engineering Staff and an in-house Service Department to advise mechanics regarding maintenance of machinery or repairs.  Replacement parts are in stock and can be shipped within the same day for overnight delivery.