Ultra Narrow Bandpass Filter/ 1064.4-0.85 OD6
Featured Product from Alluxa, Inc.
1064.4-0.85 OD6 Ultra Narrow Bandpass Filter
Ultra-narrowband optical interference filter with a 1064.4 nm center wavelength (CWL), a 0.85 nm full-width at half-maximum (FWHM), and wide-range OD6 out-of-band blocking from 800 nm to 1800 nm. This is a multi-cavity filter with transmission that is greater than 90% at 1064.4 nm. This unmounted ultra-narrowband filter is coated on a 2 mm thick N-BK7 substrate and is 37.5 mm (± 0.1 mm) in diameter. Alluxa ultra-narrow bandpass filters have the highest transmission and narrowest bandwidths currently available. And because they are hard-coated using our innovative SIRRUS? plasma deposition process, all Alluxa optical filters are highly durable and resistant to laser damage. Contact us for custom sizing options.
What are thin-film optical filters?
We Do Custom Filters
Custom optical filters for any application
View Our Catalog
Browse our selection of optical filters and fluorescence filter sets
INNOVATIVE ENGINEERING
Advanced plasma deposition. Precision wavelength control. New metrology techniques. Learn how our thin-film coating technology has enabled the routine production of optical components with performance and prices that were previously impossible. learn more...
Learning Center
Our technology enables the routine production of optical filters with performance and price characteristics that were previously impossible. These informative white papers help our customers and partners maximize the advantage they gain by using our filters.
Thin film optical coatings. Setting the new standard.
Alluxa is an ISO 9001:2008 certified, ITAR registered, highest performance optical filter and optical coating manufacturer located in Santa Rosa, CA. Founded in 2007 by a team of thin-film deposition veterans; Alluxa's core team brings together decades of expertise and diverse backgrounds in deposition, automation, metrology, and optics.
Alluxa produces its filters with a new class of custom optical thin-film coating equipment designed and built by our team. The combination of our state-of-the-art automation, proprietary control algorithms, and our SIRRUS plasma deposition process allows the world's most difficult filters to be created in a fraction of the time required by other hard coating methods. Our proprietary thin-film optical coating platform allows us to reliably and repeatedly reproduce the same high-performance optical thin films over several different coating runs which translates to consistent performance across all of your systems.
Alluxa is delivering custom solutions to the most challenging optical coating problems at competitive pricing. Learn more about our custom and OEM filter offerings, request a quote, or shop our catalog of in-stock and available optical filters.