Portable Dewpoint Meter for Hazardous Applications
Featured Product from Alpha Moisture Systems
The SADPmini2-Ex is certified Intrinsically Safe to IECEx, ATEX, and cULus for use in hazardous areas and with potentially explosive gases.
The revolutionary SADPmini2-Ex Intrinsically Safe Portable Dewpoint Meter manufactured by Alpha Moisture Systems sets new response speed, accuracy, and repeatability standards. It is the perfect instrument for spot-checking dewpoint and trace moisture measurements in gases, dry compressed air, and dry rooms/chambers.
The unique Automatic Calibration (AutoCal) span correction feature ensures optimum accuracy between laboratory calibrations.
Rugged, lightweight, and rated to IP66 / NEMA 4X, the SADPmini2-Ex dewpoint meter and hygrometer is designed for daily use while being ergonomic and stylish. The SADPmini2-Ex includes all the analytical tools and connectivity expected of a best-in-class instrument.
The exceptional reliability and stability of our ultra-high capacitance aluminium oxide sensor combined with a reduced volume stainless steel sample dry-down chamber deliver even greater sensitivity, accuracy, speed of response, and repeatability compared to its predecessor and rivals.
New features include:
- Colour graphical LCD.
- Wireless Bluetooth connectivity to a PC/Laptop or the optional new Bluetooth Printer.
- Sophisticated computer software allows users to change configurations, update firmware, and upload to the instrument.
- The user can view the instrument display on a free, dedicated App.
- The colour LCD graphical display shows measurements in two independent units simultaneously above an analogue scale of the primary units.
- The ability to take a screenshot and save it to the onboard memory for future reference or print it wirelessly to the optional Bluetooth Printer (BTP01) is a valuable new feature.
The recently introduced PSS Portable Sampling System has been designed to accommodate the SADPmini2-Ex, and the SADPmini2 Hand Held Portable Dewpoint Hygrometers.
The SADPmini2-Ex comes with an anti-static carrying bag and an adjustable shoulder strap.
If you are seeking an Intrinsically Safe Portable Dewpoint Hygrometer with best-in-class features and performance, the SADPmini2-Ex from Alpha Moisture Systems is the perfect choice.