FAST101/MXTS

Featured Product from AMETEK Brookfield

FAST101/MXTS-Image

The FAST101/MXTS Viscosity Sensor coupled with a PLC

allows an operator to make better and faster decisions

without depending on unreliable or inconsistent

measurement techniques.

The FAST101/MXTS is also ideal for low cost, seamless

integration of viscosity measurements with factory-floor,

automated control systems (PC, PLC, DCS, etc.).  Our new

FAST101/MXTS includes a powerful digital communication

feature that allows up to 12 viscometers to be networked

into a single reliable multi-stationed viscosity measurement

system.

FAST101/MXTS Sensor Specifications

Measurement Type:  Torsionally oscillating probe

Measurement Range:  1 to 3,000 (optional 12,000) cSt using an NIST traceable, New-tonian fluid measured at 25°C

Process Connections:  ¾” standard, (1½” tri-clamp or 3A design, optional)

Repeatability:  ±1.0% of reading

Wetted Surfaces:  316L stainless steel

Sensor O-Ring:  Isolast for probe

Viton for chamber housing

(EDPM or Kalrez®, optional)

Temperature (fluid):  -4°F to 392°F

(-20°C to 200°C)

Pressure Range: Vacuum to 200 psig max., 400 psig option

FMXTS Transmitter Specifications

Viscosity Ranges (cSt):  0 to 10, 0 to 50, 0 to 100,

(field selectable)  0 to 250, 0 to 500,

0 to 1000, 0 to 1500,

0 to 2000, 0 to 12500

Analog Output (2):  4-20 mA (non-isolated)

CH1 = viscosity

CH2 = temperature

Serial Port (2):  Port 1 = RS232, simple, read only

Port 2 = ½ Duplex RS485, Modbus RTU driver

Electronics Packaging:  Wall mount, NEMA-4 (IP65), 8” x 8” x 6”

(203 x 203 x 152mm)

32°F to 104°F

(0°C to 40°C)

Electrical Area Rating:  NEMA-4

Interconnecting Cable:  25 ft (7.6m) standard Optional: 50 ft (15.2m), 75 ft (22.8m) and 100 ft (30.4m)

Supply Voltage:  18-30VDC or 115VAC/60 Hz or 230VAC/50 Hz

(±10% max),

power draw <1 amp

Specifications subject to change without notice.