Frequency converter widely used in manufacturing
Featured Product from Amp-Line Corp.
Linear Frequency Converters
Single-phase and 3-phase Frequency Converters
The “FC” series frequency converters are linear circuitry frequency converters. Customers can specify the input-output frequencies and voltage. The output frequency chosen by the customer is a fixed value ranging from 47 Hz to 20K Hz. The output frequency should be shown as part of the part number. For example, AL-300-FC-400 means the output frequency is 400 Hz. For applications that require adjustable frequencies, please refer to our Constant Voltage Sources series or consult factory for special pricing.
In addition to being used for export testing, operating equipment manufactured in a foreign country and avionic applications, the frequency converter can be widely used in manufacturing industries and research laboratories where higher frequencies are needed for special testing.