Embrace Versatility with Powerpole
Featured Product from Anderson Power Products
The versatile Powerpole connector series invented by Anderson Power meets a wide range of power connection needs. The four housing sizes in the Powerpole product family can carry a wide range of amperage and wire sizes in the most compact footprint. For currents up to 350A and from wire sizes of #20 AWG (0.75 mm²) to 3/0 (70 mm²), Powerpole can handle them all. A wide range of colored housing options can be stacked together to create a proven, reliable custom connector. These housings can be used with different contacts to create wire-to-wire, wire-to-board, or wire-to-busbar connections. The Powerpole connector combines high quality materials with a cost-effective and innovative design for powerful versatility.