DC Power + Weatherproof Solutions= Anderson Power
Featured Product from Anderson Power Products
Anderson Power provides power where it’s needed in all your DC power applications, with weatherproof connector solutions that are meant to be utilized in the most challenging outdoor high-current applications. These dedicated power interconnect solutions are certified with in-house UL testing, making them useful and safe for a wide variety of agriculture, construction, and lawn & turf equipment.
- Operating temperatures -20 to 105° C
- IP68 Rated for ingress protection
- 5,000 Mating Cycles
- Up to 140A of power
- Power & Signals or Ground
More Featured Products