Inside Disk Brush

Featured Product from Anhui Union Brush Industry Co., Ltd.

More Info Email Supplier Request a Quote

Inside Disk Brush is a derived product of the strip brush. It is a type of formed strip brush, made by bending a strip brush into a single coil ring shape during production. The bristles are facing inwards.

Inside Disk Brush is a derived product of the strip brush. It is a type of formed strip brush, made by bending a strip brush into a single coil ring shape during production. The bristles are facing inwards.

This product consists of two main parts are metal back and bristles.

For the metal back, there are two material options:

  • Stainless steel
  • Galvanized steel

For the bristles, different materials can be selected based on the application, such as:

  • Nylon
  • Polypropylene
  • Steel wire
  • Tampico
  • Animal hair

Features

  • Customizable Size
    The diameter of the Inside Disk Brush can be customized, ranging from 20 mm to 500 mm, to meet different application requirements.
  • Ring Shape Design
    The brush is formed into a ring shape, which makes it suitable for installation in circular positions.
  • Center Hole Design
    There is a small hole in the center of the brush, allowing round or linear objects such as shafts, wires, or rods to pass through.

Applications

The applications of the Inside Disk Brush can be divided into three main categories:

Sealing

  • Installed on dock levelers to seal chains
  • Installed on shafts for sealing
  • Installed in circular positions of equipment for sealing purposes

Supporting

  • Used for arrow resting
  • Used for stone fruit pitting support

Cleaning

  • Used for cleaning wires
  • Used for cleaning ropes
  • Used for cleaning rods

Anhui Union Brush Industry Co., Ltd. is one of the most reliable manufacturers and suppliers of inside disk brush in China. With abundant experience, we warmly welcome you to buy bulk inside disk brush made in China here from our factory. Contact us for more details.