Viton O-Rings and Sealing Devices Guide

Featured Product from Arizona Sealing Devices, Inc.

More Info Email Supplier Request a Quote

Viton Sealing Device Compatibility

As with all sealants, it’s important to select a material that balances with any extreme environmental factors, harsh chemicals, and other relevant application factors. Viton offers the following resistances:

Physical Properties

  • Abrasion resistance: Good
  • Dynamic resistance: Good-to-excellent
  • Set resistance: Good-to-excellent
  • Tear resistance: Fair-to-good
  • Electrical properties: Fair

Chemical Properties

  • Acid resistance: Excellent
  • General chemical resistance: Good
  • Impermeability: Good
  • Oil resistance: Excellent

Environmental Properties

  • Ozone resistance: Excellent
  • Weather resistance: Excellent
  • Water steam resistance: Fair-to-good

Temperature Properties

  • Cold resistance: Fair
  • Heat resistance: Excellent
  • Flame resistance: Excellent

Viton Sealing Device Applications