Medical Grade Seals and Gaskets
Featured Product from Arizona Sealing Devices, Inc.
The medical and pharmaceutical industries have strict requirements on medical devices and equipment, and seals play an important role in most of these devices. With today’s advanced medical procedures and treatments, seals and gaskets are exposed to the largest range of temperature and chemical environments, so it is crucial to choose the correct seals for medical applications. Several factors make a product medical-grade, and Arizona Sealing Devices meets or exceeds all the requirements and factors to deliver high-quality medical-grade seals.
Medical Grade Seals
Arizona Sealing Devices understands that factors such as hardware specifications, process media, temperature, motion, pressure, vacuum, and seal life expectations are essential when choosing medical-grade seals. Our professional sealing experts work with you to determine the most effective sealing solution for your desired application. Seals are important in a range of equipment and devices where fluids or gases are contained or transferred. With medical device seals, it is vital to use the proper material that can withstand rigorous sterilization for the best performance of the finished product.
Arizona Sealing Devices is a distributor of silicone rubber seals for various medical applications. Our medical-grade seals are available with -85 °F to +400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness. All of our seals come in blue color with oil-impregnated and self-lubrication features that meet MIL-STD-413C, MIL-STD-105E, and MIL-I-45208A specifications. With Arizona Sealing Devices, you can always expect on-time delivery of your medical-grade seals.
Check out our full catalog of o-rings to find the best fit for your next project.
Our Medical-Grade Products
Arizona Sealing Devices offers a variety of medical-grade products besides medical seals. With the creation of our seals, we use the highest quality materials including Buna-N, Aflas®, butyl, fluorocarbon, fluorosilicone, hydrogenated nitrile, silicone rubber, neoprene, polyurethane, Kalrez®, and PTFE. Our seals come in an array of colors with weather, ozone, chemical and impact resistance, low friction, and oxygen aging features. Applications of our seals are suitable for hydraulic pressure, wheels, rolls, slurry parts, bumpers, couplers, shock absorbers, and others. Arizona sealing delivers quality products on-time while meeting MIL-STD-413C, MIL-STD-105E, and MIL-I-45208A Specifications.
Learn more about our extensive catalog of medical grade products and more.