Medical Grade O-Rings
Featured Product from Arizona Sealing Devices, Inc.
We offer medical-grade O-rings using FDA-approved materials that suit the particular needs of your application. Our O-rings are available with -85 °F to 400 °F standard compound temperature and 10 Shore A to 80 Shore A hardness.
Our medical O-rings can be used for hydraulic pressure, rolls, wheels, bumpers, slurry parts, shock absorbers, couplers, and more. They also meet MIL-STD-413C, MIL-STD-105E, and MIL-I-45208A specifications for use in military applications.
Our medical O-rings are designed to withstand the harsh conditions of the healthcare industry while remaining compliant with strict industry standards. These sealing solutions are used within various pharmaceutical, medical, healthcare, life sciences and research applications.
Medical O-rings and seals are used in a wide range of medical devices, including drug delivery devices; respiratory devices; and any form of medical equipment that relies on cylinders, pumps, or valves for operation. Our O-rings are often used in applications within machinery in healthcare treatment centers and research facilities alike.