How to Measure an O-Ring
Featured Product from Arizona Sealing Devices, Inc.
Selecting the appropriate O-ring size is crucial for forming effective and reliable seals in both static and dynamic applications. If the dimensions are incorrect, leaks can occur, the sealing system may fail prematurely, or it may be too difficult to install the O-ring. To mitigate these risks, engineers and maintenance professionals rely on sizing charts that specify standard measurements. This makes it easier to verify that the specified size is ordered and installed during manufacturing and maintenance.
O-rings can be measured in standard (i.e., inch) or metric (i.e., millimeter) units. In the US, many manufacturers work with AS568 standard sizes, though additional measurement standards include ISO, British, Japanese, German, French, and Swedish.
Contact our experts to discuss your design or O-ring specification questions, or request a quote for your next order.