Sealing Device Design Guide
Featured Product from Arizona Sealing Devices, Inc.
Seals are critical to the function of a device. For instance, seals prevent sweat and water from entering wearable devices, keeping them free from corrosion, shortage, and failure. Meanwhile, sealing devices maintain parts and components in tip-top shape and reduce the risk of product damage.
When creating a sealing device, the main task is to join two parts so that no thin fluids like water or air can pass through the joint. However, liquids and gasses can press through the narrowest crevices and move in different directions. In addition, even the slightest pressure from these fluids can cause large forces that can distort a component. Continue
More Featured Products