LED Signal Towers

Featured Product from Automationdirect.com

More Info Email Supplier Request a Quote

AutomationDirect has added new WERMA eSIGN series LED signal towers to their lineup of pre-assembled stacklights. These new signal towers, available in 9- and 15-tier models, feature a variety of customizable operating modes and lighting effects.

 

eSIGN signal towers provide full-surface signaling with electronic modularity and can operate as a traditional stacklight or be used for variable filling level indications. They can be easily configured via a USB connection and the free configuration software; select models can also be configured via IO-Link.

 

These signal towers are available with or without a 105dB, selectable 10-tone audible alarm and can be base, wall, or tube mounted (mounting accessories sold separately).

 

WERMA eSIGN signal towers are UL listed, CE marked, and RoHS compliant. They offer a one-year warranty and start at $388.00.

 

Learn more by visiting: https://www.automationdirect.com/signal-towers